Status: | Active |
---|---|
Series: | TS914 |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
6,485
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
10,877
in stock
|
Buy Now | |
element14
from US$1.43
|
10,877
in stock
|
Buy Now | |
Farnell
from US$1.35
|
10,877
in stock
|
Buy Now | |
Schukat Electronic
from US$0.71
|
2,350
in stock
|
Buy Now | |
Avnet America
-
|
5,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Rail-to-rail input and output voltage ranges |
Single (or dual) supply operation from 2.7 to 16 V |
Extremely low input bias current: 1 pA typical |
Low input offset voltage: 5 mV max. (A grade) |
Specified for 600 Ω and 100 Ω loads |
Low supply current: 200 μA/ampli. (VCC= 3 V) |
Latch-up immunity |
Spice macromodel included in this specification |
Related products See TS56x series for better accuracy and smaller packages |
See TS56x series for better accuracy and smaller packages |
TS914 Series 16 V 1.4 MHz Rail-to-Rail CMOS Quad Operational Amplifier - SOIC-14 | Future Electronics |
Opamp, 1.4Mhz, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics TS914IDT | Newark Electronics |
OPAMP, 1.4MHZ, -40 TO 125DEG C | element14 |
TS914IDT, Op Amps | RS |
4xOp-Amp SingS 1MHz 0,8V/us SO14 | Schukat Electronic |
OP Amp Quad GP R-R I/O 16V 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS914IDT?
Additional datasheets, footprints and schematics for TS914IDT are listed on our Part Details page. You can also find images and similar parts to TS914IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS914IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS914IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS914IDT fall under?
The TS914IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS914IDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS914IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS914IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS914IDT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TS914IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS914IDT often in real-time on the comparison pages.
What if I can't find stock of TS914IDT?
You can fill out our help required form which you can use to request a quote for TS914IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.