Prices starting from US$0.33
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.23 |
230
|
Buy Now | |
Future Electronics | US$0.68 |
52,500
|
Buy Now | |
Farnell | US$0.90 |
25,625
|
Buy Now | |
element14 | US$0.93 |
21,767
|
Buy Now | |
Chip One Stop | US$0.88 |
4,965
|
Buy Now | |
Transfer Multisort Elektronik | US$0.91 |
4,238
|
Buy Now | |
Distrelec | US$1.28 |
2,500
|
Buy Now | |
Micros | US$0.74 |
1,839
|
Buy Now | |
Newark Electronics | US$0.33 |
1,352
|
Buy Now | |
EBV Elektronik | - |
45,000
|
Buy Now | |
Avnet America | US$0.76 |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Rail-to-rail input and output voltage ranges |
Single (or dual) supply operation from 2.7 to 16 V |
Extremely low input bias current: 1 pA typ. |
Low input offset voltage: 2 mV max. |
Specified for 600 Ω and 100 Ω loads |
Low supply current: 200 μA/amplifier (VCC= 3 V) |
(VCC= 3 V) |
Latch-up immunity |
ESD tolerance: 3 kV |
Spice macromodel included in this specification |
Related products See TS56x series for better accuracy and smaller packages |
See TS56x series for better accuracy and smaller packages |
Product Specifications |
---|
DS0479 Rail-to-rail CMOS dual operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS912 Series 16 V 1.4 MHz Rail to Rail CMOS Dual Operational Amplifier - SOIC-8 | Future Electronics |
OP AMP, DUAL, RRIO, L BIAS, 8SOIC | Farnell |
IC: operational amplifier | Transfer Multisort Elektronik |
ST Operational Amplifier 200uA 800kHz SOIC-8 2mV | Distrelec |
Op Amp Dual GP R-R I/O +8V/16V 8-Pin SO N T/R | Micros |
Opamp, 1.4Mhz, -40 To 125Deg C | Newark Electronics |
Rl-Rl CMOS Dual Op Amp TS912AIDT | RS |
OP Amp Dual GP R-R I/O �8V/16V 8-Pin SO N T/R | EBV Elektronik |
OP Amp Dual GP R-R I/O ±8V/16V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS912AIDT?
Additional datasheets, footprints and schematics for TS912AIDT are listed on our Part Details page. You can also find images and similar parts to TS912AIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS912AIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS912AIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS912AIDT fall under?
The TS912AIDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS912AIDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS912AIDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS912AIDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS912AIDT have stock available?
Authorised distributors including Future Electronics, Farnell, element14, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for TS912AIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS912AIDT often in real-time on the comparison pages.
What if I can't find stock of TS912AIDT?
You can fill out our help required form which you can use to request a quote for TS912AIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.