Ultra-low current consumption: 220 nA typ./op. |
Propagation delay: 2 µs typ. |
Rail-to-rail inputs |
Push-pull outputs |
Supply operation from 1.1 V to 5.5 V |
Wide temperature range: -40 to +125 °C |
ESD tolerance: 8 kV HBM / 300 V mm |
Dual version available in MiniSO8 and DFN8 (2 x 2 mm) package |
Quad version available in SO14, TSSOP14 and QFN16 3 x 3 mm package |
Product Specifications |
---|
DS9435 Rail-to-rail 1.1 V dual and quad nanopower comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Analogue Comparator, Quad, Nanopower, 4, 9 S, 1.1V To 5.5V, Qfn, 16 Rohs Compliant: Yes |Stmicroelectronics TS884IQ4T | Newark Electronics |
TS884 Series 5.5 V 100 pA Surface Mount Quad General Purpose Comparator - QFN-16 | Future Electronics |
Comparator Quad R-R I/P 5.5V 16-Pin QFN T/R | Avnet America |
NANOPOWER COMP, QUAD, 9US, QFN-16 | element14 |
Where can I find additional details, specifications and documents for a TS884IQ4T?
Additional datasheets, footprints and schematics for TS884IQ4T are listed on our Part Details page. You can also find images and similar parts to TS884IQ4T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS884IQ4T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS884IQ4T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS884IQ4T fall under?
The TS884IQ4T is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS884IQ4T when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS884IQ4T you can contact the distributor directly for product support, shipping queries etc.
Is the TS884IQ4T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS884IQ4T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TS884IQ4T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS884IQ4T often in real-time on the comparison pages.
What if I can't find stock of TS884IQ4T?
You can fill out our help required form which you can use to request a quote for TS884IQ4T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.