Status: | Active |
---|---|
Series: | TS884 |
RoHS: | Compliant |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.24
|
10,469
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
10,469
in stock
|
Buy Now | |
element14
from US$1.42
|
10,469
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultra-low current consumption: 220 nA typ./op. |
Propagation delay: 2 µs typ. |
Rail-to-rail inputs |
Push-pull outputs |
Supply operation from 1.1 V to 5.5 V |
Wide temperature range: -40 to +125 °C |
ESD tolerance: 8 kV HBM / 300 V mm |
Dual version available in MiniSO8 and DFN8 (2 x 2 mm) package |
Quad version available in SO14, TSSOP14 and QFN16 3 x 3 mm package |
Product Specifications |
---|
DS9435 Rail-to-rail 1.1 V dual and quad nanopower comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Analogue Comparator, Quad, Nanopower, 4, 9 S, 1.1V To 5.5V, Tssop, 14 Rohs Compliant: Yes |Stmicroelectronics TS884IPT | Newark Electronics |
NANOPOWER COMP, QUAD, 9US, TSSOP-14 | element14 |
Comparator Quad R-R I/P 5.5V 14-Pin TSSOP T/R | Avnet America |
TS884 Series 5.5 V 10 pA SMT Quad General Purpose Comparator - TSSOP-14 | Future Electronics |
Where can I find additional details, specifications and documents for a TS884IPT?
Additional datasheets, footprints and schematics for TS884IPT are listed on our Part Details page. You can also find images and similar parts to TS884IPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS884IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS884IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS884IPT fall under?
The TS884IPT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS884IPT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS884IPT you can contact the distributor directly for product support, shipping queries etc.
Is the TS884IPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS884IPT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for TS884IPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS884IPT often in real-time on the comparison pages.
What if I can't find stock of TS884IPT?
You can fill out our help required form which you can use to request a quote for TS884IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.