Status: | Active |
---|---|
Series: | TS884 |
RoHS: | Compliant |
Prices starting from US$1.15
Ultra-low current consumption: 220 nA typ./op. |
Propagation delay: 2 µs typ. |
Rail-to-rail inputs |
Push-pull outputs |
Supply operation from 1.1 V to 5.5 V |
Wide temperature range: -40 to +125 °C |
ESD tolerance: 8 kV HBM / 300 V mm |
Dual version available in MiniSO8 and DFN8 (2 x 2 mm) package |
Quad version available in SO14, TSSOP14 and QFN16 3 x 3 mm package |
Product Specifications |
---|
DS9435 Rail-to-rail 1.1 V dual and quad nanopower comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Comparator Quad R-R I/P 5.5V 14-Pin SOIC T/R | Avnet Silica |
Signal Conditioning And Supply M |Stmicroelectronics TS884IDT | Newark Electronics |
TS884 Series 5.5 V 10 pA Surface Mount Quad General Purpose Comparator - SOIC-14 | Future Electronics |
NANOPOWER COMP, QUAD, 9US, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a TS884IDT?
Additional datasheets, footprints and schematics for TS884IDT are listed on our Part Details page. You can also find images and similar parts to TS884IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS884IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS884IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS884IDT fall under?
The TS884IDT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS884IDT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS884IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS884IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS884IDT have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TS884IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS884IDT often in real-time on the comparison pages.
What if I can't find stock of TS884IDT?
You can fill out our help required form which you can use to request a quote for TS884IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.