Status: | Active |
---|---|
Series: | TS881 |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
3,159
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
135,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
12,000
in stock
|
Buy Now | |
element14
from US$0.75
|
3,159
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now |
Ultra low current consumption: 210 nA typ. |
Propagation delay: 2 μs typ. |
Rail-to-rail inputs |
Push-pull output |
Supply operation from 0.85 V to 5.5 V |
Wide temperature range: -40 to +125 °C |
ESD tolerance: 8 kV HBM / 300 V MM |
SMD package |
Product Specifications |
---|
DS9113 Rail-to-rail 0.9 V nanopower comparator |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS881 Series 5.5 V 36 mA Rail-to-Rail 0.9 V Nanopower Comparator - SC-70-5 | Future Electronics |
Comparator Type:Nanopower | Newark Electronics |
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R | Avnet America |
NANOPOWER COMPARATOR, PUSH PULL, SC-70-5 | element14 |
Where can I find additional details, specifications and documents for a TS881ICT?
Additional datasheets, footprints and schematics for TS881ICT are listed on our Part Details page. You can also find images and similar parts to TS881ICT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS881ICT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS881ICT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS881ICT fall under?
The TS881ICT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS881ICT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS881ICT you can contact the distributor directly for product support, shipping queries etc.
Is the TS881ICT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS881ICT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TS881ICT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS881ICT often in real-time on the comparison pages.
What if I can't find stock of TS881ICT?
You can fill out our help required form which you can use to request a quote for TS881ICT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.