| Status: | Active |
|---|---|
| Series: | TS862 |
| RoHS: | Compliant |
Prices starting from US$0.39
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.40
|
10,000
in stock
|
Buy Now |
|
RS
from US$0.39
|
2,500
in stock
|
Buy Now |
|
Newark Electronics
from US$0.67
|
2,160
in stock
|
Buy Now |
|
Avnet America
from US$0.39
|
0
in stock
|
Buy Now |
|
TME
from US$0.63
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
|
Avnet Silica
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Ultra low current consumption (6 μA/comp. at VCC = 2.7 V) |
| Rail-to-rail CMOS inputs |
| Push-pull outputs |
| Supply operation from 2.7 to 10 V |
| Low propagation delay |
| ESD protection (2 kV) |
| Latch-up immunity (class A) |
| Available in SOT23-5 micropackage, SO-8, SO-14,TSSOP8, and TSSOP14 package |
Product Specifications |
|---|
| DS1590 Rail-to-rail micropower BiCMOS comparators |
Presentations |
|---|
| ST Analog Products for Automotive applications |
Selection Guides |
|---|
| ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
| TS862 Series 10 V 300 pA Surface Mount Dual BiCMOS Comparator - SOIC-8 | Future Electronics |
| Dual Rail To Rail 3V Micro Power Comp | RS |
| Comparator, Dual, 500Ns, Soic-8 | Newark Electronics |
| Analogue Comparator, Single, BiCMOS, 2 Channels, 500 ns, 2.7V to 10V, SOIC, 8 Pins | Avnet America |
| IC: comparator | TME |
Where can I find additional details, specifications and documents for a TS862IDT?
Additional datasheets, footprints and schematics for TS862IDT are listed on our Part Details page. You can also find images and similar parts to TS862IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS862IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS862IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS862IDT fall under?
The TS862IDT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS862IDT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS862IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS862IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS862IDT have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and TME have stock available or on a lead time for TS862IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS862IDT often in real-time on the comparison pages.
What if I can't find stock of TS862IDT?
You can fill out our help required form which you can use to request a quote for TS862IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.