Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
1,649
in stock
|
Buy Now | |
element14
from US$0.52
|
1,649
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
12
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Threshold Voltage | 4.5V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | TO-92 |
No. of Pins | 3Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
VOLTAGE SUPERVISOR, 5.5V, TO-92-3 | element14 |
Voltage Supervisor, 5.5V, To-92-3 | Newark Electronics |
Volt Supervisor Supply 3-Pin TO-92 T/R | Avnet Silica |
TS831 Series 4.5 V 20 â•¡s Through Hole Micropower Voltage Supervisor - TO-92-3 | Future Electronics |
Where can I find additional details, specifications and documents for a TS831-4IZT?
Additional datasheets, footprints and schematics for TS831-4IZT are listed on our Part Details page. You can also find images and similar parts to TS831-4IZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS831-4IZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS831-4IZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS831-4IZT fall under?
The TS831-4IZT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TS831-4IZT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS831-4IZT you can contact the distributor directly for product support, shipping queries etc.
Is the TS831-4IZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS831-4IZT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Silica and Future Electronics have stock available or on a lead time for TS831-4IZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS831-4IZT often in real-time on the comparison pages.
What if I can't find stock of TS831-4IZT?
You can fill out our help required form which you can use to request a quote for TS831-4IZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.