Status: | Active |
---|---|
Series: | TS820 |
RoHS: | Compliant |
Prices starting from US$0.37
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM/VRRM 600 and 800 V |
Triggering gate current, IGT 0.2 to 15 mA |
Product Specifications |
---|
DS2118 Sensitive and standard 8 A SCRs |
Application Notes |
---|
AN4993 How to implement a SCR or a Triac in a hybride relay application |
AN2703 Parameter list for SCRs, Triacs, AC Switches, and Diacs |
Presentations |
---|
Sensitive SCR Thyristors |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TS820 Series 600 V 8 A Sensitive Gate SCR TO-220FPAB | Future Electronics |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 600V 73A 3-Pin(3+Tab) TO-220FPAB Tube | Avnet Silica |
SCR, 8A, 600V, TO-220AB | Farnell |
Where can I find additional details, specifications and documents for a TS820-600FP?
Additional datasheets, footprints and schematics for TS820-600FP are listed on our Part Details page. You can also find images and similar parts to TS820-600FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS820-600FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS820-600FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS820-600FP fall under?
The TS820-600FP is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Logic-level gate Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TS820-600FP when available in the Logic-level gate Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS820-600FP you can contact the distributor directly for product support, shipping queries etc.
Is the TS820-600FP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS820-600FP have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, Avnet America and Farnell have stock available or on a lead time for TS820-600FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS820-600FP often in real-time on the comparison pages.
What if I can't find stock of TS820-600FP?
You can fill out our help required form which you can use to request a quote for TS820-600FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.