TS79M24CP Power Management ICs - PMIC by Taiwan Semiconductor

V REG -24V SMD 79M24 TO-252-3

Status: Unknown
Series: 7924 Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for element14
element14
from US$0.17
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min -40V
Input Voltage Max -27V
Fixed Output Voltage Nom. -24V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 500mA
Linear Regulator Case Style TO-252
No. of Pins 3Pins
Operating Temperature Min -20°C
Operating Temperature Max 85°C
Product Range 7924 Voltage Regulators
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Accuracy % 4%
Base Number 79
External Depth 2.39mm
External Length / Height 10.4mm
External Width 6.84mm
IC Generic Number 79M24
IC Package (Case style) TO-252
Input Voltage -40V
Lead Spacing 2.3mm
No. of Outputs 1Outputs
Operating Temperature Range -20°C to +85°C
Operating Voltage Tolerance + 4%
Output Current Max 0.5A
Output Voltage -24.96V
Output Voltage Max -24.96V
Output Voltage Nom. -24V
Primary Input Voltage -27V
Supply Voltage Max -38V
Termination Type Surface Mount Device
Voltage -24V
Voltage Regulator Type Negative Fixed

Alternative Descriptions

V REG -24V, SMD, 79M24, TO-252-3 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS79M24CP?

Additional datasheets, footprints and schematics for TS79M24CP are listed on our Part Details page. You can also find images and similar parts to TS79M24CP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS79M24CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS79M24CP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS79M24CP fall under?

The TS79M24CP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TS79M24CP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS79M24CP you can contact the distributor directly for product support, shipping queries etc.

Is the TS79M24CP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TS79M24CP have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for TS79M24CP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS79M24CP often in real-time on the comparison pages.

What if I can't find stock of TS79M24CP?

You can fill out our help required form which you can use to request a quote for TS79M24CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay