Status: | Unknown |
---|---|
Series: | 7905 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | -35V |
Input Voltage Max | 0V |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | 7905 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Base Number | 79 |
External Depth | 2.39mm |
External Length / Height | 10.4mm |
External Width | 6.84mm |
IC Generic Number | 79M05 |
IC Package (Case style) | TO-252 |
Input Voltage | -35V |
Lead Spacing | 2.3mm |
No. of Outputs | 1Outputs |
Operating Temperature Range | -20°C to +85°C |
Operating Voltage Tolerance + | 4% |
Output Current Max | 0.5A |
Output Voltage | -5.2V |
Output Voltage Max | -5.2V |
Output Voltage Nom. | -5V |
Primary Input Voltage | -10V |
Supply Voltage Max | -20V |
Supply Voltage Min | -7.5V |
Termination Type | Surface Mount Device |
Voltage | -5V |
V REG -5.0V, SMD, 79M05, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a TS79M05CP?
Additional datasheets, footprints and schematics for TS79M05CP are listed on our Part Details page. You can also find images and similar parts to TS79M05CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS79M05CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS79M05CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS79M05CP fall under?
The TS79M05CP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TS79M05CP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS79M05CP you can contact the distributor directly for product support, shipping queries etc.
Is the TS79M05CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS79M05CP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS79M05CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS79M05CP often in real-time on the comparison pages.
What if I can't find stock of TS79M05CP?
You can fill out our help required form which you can use to request a quote for TS79M05CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.