Status: | Unknown |
---|---|
Series: | 7909 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | -35V |
Input Voltage Max | 0V |
Fixed Output Voltage Nom. | -9V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | 7909 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IC Package (Case style) | TO-92 |
No. of Outputs | 1Outputs |
Output Voltage Nom. | -9V |
IC, NEG VOLTAGE REGULATOR, -9V, TO92-3 | element14 |
Voltage Regulator, Ldo, 100Ma, -9V, 3-To-92 | Newark Electronics |
Where can I find additional details, specifications and documents for a TS79L09CT?
Additional datasheets, footprints and schematics for TS79L09CT are listed on our Part Details page. You can also find images and similar parts to TS79L09CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS79L09CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS79L09CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS79L09CT fall under?
The TS79L09CT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TS79L09CT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS79L09CT you can contact the distributor directly for product support, shipping queries etc.
Is the TS79L09CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS79L09CT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TS79L09CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS79L09CT often in real-time on the comparison pages.
What if I can't find stock of TS79L09CT?
You can fill out our help required form which you can use to request a quote for TS79L09CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.