Status: | Unknown |
---|---|
Series: | 7812 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 0V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | 7812 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Base Number | 78 |
External Depth | 2.39mm |
External Length / Height | 10.4mm |
External Width | 6.84mm |
IC Generic Number | 78M12 |
IC Package (Case style) | TO-252 |
Input Voltage | 35V |
Lead Spacing | 2.67mm |
No. of Outputs | 1Outputs |
Operating Temperature Range | -20°C to +85°C |
Operating Voltage Tolerance + | 4% |
Output Current Max | 0.5A |
Output Voltage | 12.48V |
Output Voltage Max | 12.48V |
Output Voltage Nom. | 12V |
Primary Input Voltage | 19V |
Supply Voltage Max | 35V |
Supply Voltage Min | 14.5V |
Termination Type | Surface Mount Device |
Voltage | 12V |
V REG +12V, SMD, 78M12, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a TS78M12CP?
Additional datasheets, footprints and schematics for TS78M12CP are listed on our Part Details page. You can also find images and similar parts to TS78M12CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS78M12CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS78M12CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS78M12CP fall under?
The TS78M12CP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TS78M12CP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS78M12CP you can contact the distributor directly for product support, shipping queries etc.
Is the TS78M12CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS78M12CP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS78M12CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS78M12CP often in real-time on the comparison pages.
What if I can't find stock of TS78M12CP?
You can fill out our help required form which you can use to request a quote for TS78M12CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.