TS78L24CS RLG Power Management ICs - PMIC by Taiwan Semiconductor

LINEAR VOLT REG 24V 100MA SOP-8

Status: Unknown
Series: 24V 100mA Linear Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.21
6,238
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
6,238
in stock
Buy Now
Logo for element14
element14
from US$0.24
6,238
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 33V
Input Voltage Max 40V
Fixed Output Voltage Nom. 24V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 100mA
Linear Regulator Case Style SOP
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Product Range 24V 100mA Linear Voltage Regulators
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

Linear Volt Reg, 24V, 100Ma, Sop-8 Rohs Compliant: Yes |Taiwan Semiconductor TS78L24CS RLG | Newark Electronics
LINEAR VOLT REG, 24V, 100MA, SOP-8 | element14
Linear Regulator Pos 24V 100mA 8-Pin SOIC Plastic T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS78L24CS RLG?

Additional datasheets, footprints and schematics for TS78L24CS RLG are listed on our Part Details page. You can also find images and similar parts to TS78L24CS RLG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS78L24CS RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS78L24CS RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS78L24CS RLG fall under?

The TS78L24CS RLG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TS78L24CS RLG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS78L24CS RLG you can contact the distributor directly for product support, shipping queries etc.

Is the TS78L24CS RLG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TS78L24CS RLG have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for TS78L24CS RLG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS78L24CS RLG often in real-time on the comparison pages.

What if I can't find stock of TS78L24CS RLG?

You can fill out our help required form which you can use to request a quote for TS78L24CS RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay