TS78L12CT Power Management ICs - PMIC by Taiwan Semiconductor

IC V REG +12V 78L12 TO-92-3

Status: Unknown
Series: 7812 Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
No stock
Buy Now
Logo for element14
element14
from US$0.08
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 0V
Input Voltage Max 35V
Fixed Output Voltage Nom. 12V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 100mA
Linear Regulator Case Style TO-92
No. of Pins 3Pins
Operating Temperature Min -20°C
Operating Temperature Max 85°C
Product Range 7812 Voltage Regulators
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Accuracy % 4%
Base Number 78
External Depth 3.7mm
External Length / Height 19mm
External Width 4.7mm
IC Generic Number 78L12
IC Package (Case style) TO-92
Input Voltage 35V
Lead Spacing 1.575mm
No. of Outputs 1Outputs
Operating Temperature Range -20°C to +85°C
Operating Voltage Tolerance + 4%
Output Current Max 0.1A
Output Voltage 12.48V
Output Voltage Max 12.48V
Output Voltage Nom. 12V
Primary Input Voltage 19V
Supply Voltage Max 27V
Supply Voltage Min 14.5V
Termination Type Through Hole
Voltage 12V
Voltage Drop @ Rated Current 1.7V

Alternative Descriptions

IC, V REG +12V, 78L12, TO-92-3 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS78L12CT?

Additional datasheets, footprints and schematics for TS78L12CT are listed on our Part Details page. You can also find images and similar parts to TS78L12CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS78L12CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS78L12CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS78L12CT fall under?

The TS78L12CT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TS78L12CT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS78L12CT you can contact the distributor directly for product support, shipping queries etc.

Is the TS78L12CT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TS78L12CT have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for TS78L12CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS78L12CT often in real-time on the comparison pages.

What if I can't find stock of TS78L12CT?

You can fill out our help required form which you can use to request a quote for TS78L12CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay