Status: | Unknown |
---|---|
Series: | 12V 100mA Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
3,847
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
23,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
3,847
in stock
|
Buy Now | |
element14
from US$0.26
|
3,847
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 19V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 12V 100mA Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
U-Reg +12V 0,1A SO8 | Schukat Electronic |
Linear Volt Reg, 12V, 100Ma, Sop-8 Rohs Compliant: Yes |Taiwan Semiconductor TS78L12CS RLG | Newark Electronics |
LINEAR VOLT REG, 12V, 100MA, SOP-8 | element14 |
Linear Regulator Pos 12V 100mA 8-Pin SOP T/R | EBV Elektronik |
3-Terminal 100mA Positive Voltage Regulator | Future Electronics |
Where can I find additional details, specifications and documents for a TS78L12CS RLG?
Additional datasheets, footprints and schematics for TS78L12CS RLG are listed on our Part Details page. You can also find images and similar parts to TS78L12CS RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS78L12CS RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS78L12CS RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS78L12CS RLG fall under?
The TS78L12CS RLG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TS78L12CS RLG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS78L12CS RLG you can contact the distributor directly for product support, shipping queries etc.
Is the TS78L12CS RLG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS78L12CS RLG have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for TS78L12CS RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS78L12CS RLG often in real-time on the comparison pages.
What if I can't find stock of TS78L12CS RLG?
You can fill out our help required form which you can use to request a quote for TS78L12CS RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.