Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
44,425
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
126,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
44,426
in stock
|
Buy Now | |
element14
from US$0.24
|
44,425
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
11,958
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
846
in stock
|
Buy Now | |
Micros
from US$0.23
|
600
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 0V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 4% |
Base Number | 78 |
No. of Outputs | 1Outputs |
Operating Voltage Tolerance + | 4% |
Output Voltage Max | 5.2V |
Output Voltage Min | 4.8V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 20V |
Supply Voltage Min | 7.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive Voltage Regulator |
U-Reg +5V 0,1A SOT23 | Schukat Electronic |
Reg 3-Terminal 100Ma, Smd, Sot-23-3 | Newark Electronics |
REG 3-TERMINAL 100MA, SMD, SOT-23-3 | element14 |
Taiwan Semiconductor Linear Fixed Voltage Regulator | Distrelec |
3-Terminal 100mA Positive Voltage Regulator | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
U-Reg +5V 0,1A SOT23 | Micros |
Linear Regulator Pos 5V 100mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS78L05CX RFG?
Additional datasheets, footprints and schematics for TS78L05CX RFG are listed on our Part Details page. You can also find images and similar parts to TS78L05CX RFG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS78L05CX RFG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS78L05CX RFG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS78L05CX RFG fall under?
The TS78L05CX RFG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TS78L05CX RFG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS78L05CX RFG you can contact the distributor directly for product support, shipping queries etc.
Is the TS78L05CX RFG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS78L05CX RFG have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for TS78L05CX RFG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS78L05CX RFG often in real-time on the comparison pages.
What if I can't find stock of TS78L05CX RFG?
You can fill out our help required form which you can use to request a quote for TS78L05CX RFG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.