Status: | Unknown |
---|---|
Series: | 7809 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 0V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 9V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | 7809 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 4% |
Base Number | 78 |
Device Marking | TS7809CZ |
IC Generic Number | 7809 |
IC Package (Case style) | TO-220 |
Lead Spacing | 2.715mm |
No. of Outputs | 1Outputs |
Operating Temperature Range | -20°C to +85°C |
Operating Voltage Tolerance + | 4% |
Output Current Max | 1A |
Output Voltage | 9.36V |
Output Voltage Max | 9.36V |
Output Voltage Nom. | 9V |
Primary Input Voltage | 35V |
Supply Voltage Min | 11.5V |
Termination Type | Through Hole |
Voltage | 9V |
Voltage Regulator Type | Fixed |
IC, V REG +9.0V, 7809, TO-220-3 | element14 |
Where can I find additional details, specifications and documents for a TS7809CZ?
Additional datasheets, footprints and schematics for TS7809CZ are listed on our Part Details page. You can also find images and similar parts to TS7809CZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS7809CZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS7809CZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS7809CZ fall under?
The TS7809CZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TS7809CZ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS7809CZ you can contact the distributor directly for product support, shipping queries etc.
Is the TS7809CZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS7809CZ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS7809CZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS7809CZ often in real-time on the comparison pages.
What if I can't find stock of TS7809CZ?
You can fill out our help required form which you can use to request a quote for TS7809CZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.