TS5USBC412YFFT Texas Instruments Parts by Texas Instruments

DIFFERENTIAL MUX/DEMUX 0 TO 70DEG C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.51
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.38
18,470
in stock
Buy Now
Logo for element14
element14
from US$0.61
-
Buy Now

Specifications

USB IC Type Differential 2
USB Standard USB 2.0
Supply Voltage Min 2.3V
Supply Voltage Max 5.5V
Interface Case Style DSBGA
No. of Pins 12Pins
Data Rate -
No. of Ports 2 Port
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dual 2:1 USB 2.0 Mux/DeMux or Single Ended Cross Switch With 20-V/24-V OVP | Texas Instruments
DIFFERENTIAL MUX/DEMUX, 0 TO 70DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS5USBC412YFFT?

Additional datasheets, footprints and schematics for TS5USBC412YFFT are listed on our Part Details page. You can also find images and similar parts to TS5USBC412YFFT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS5USBC412YFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS5USBC412YFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS5USBC412YFFT fall under?

The TS5USBC412YFFT is listed under Texas Instruments Parts.

Can I view similar or alternative parts?

You can view similar parts to TS5USBC412YFFT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS5USBC412YFFT you can contact the distributor directly for product support, shipping queries etc.

Is the TS5USBC412YFFT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TS5USBC412YFFT have stock available?

Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TS5USBC412YFFT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS5USBC412YFFT often in real-time on the comparison pages.

What if I can't find stock of TS5USBC412YFFT?

You can fill out our help required form which you can use to request a quote for TS5USBC412YFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay