Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | Differential 2 |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Interface Case Style | DSBGA |
No. of Pins | 12Pins |
Data Rate | - |
No. of Ports | 2 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual 2:1 USB 2.0 Mux/DeMux or Single Ended Cross Switch with 16-V OVP | Texas Instruments |
Where can I find additional details, specifications and documents for a TS5USBC400IYFPT?
Additional datasheets, footprints and schematics for TS5USBC400IYFPT are listed on our Part Details page. You can also find images and similar parts to TS5USBC400IYFPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS5USBC400IYFPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS5USBC400IYFPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS5USBC400IYFPT fall under?
The TS5USBC400IYFPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TS5USBC400IYFPT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS5USBC400IYFPT you can contact the distributor directly for product support, shipping queries etc.
Is the TS5USBC400IYFPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS5USBC400IYFPT have stock available?
Authorised distributors including Texas Instruments and element14 have stock available or on a lead time for TS5USBC400IYFPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS5USBC400IYFPT often in real-time on the comparison pages.
What if I can't find stock of TS5USBC400IYFPT?
You can fill out our help required form which you can use to request a quote for TS5USBC400IYFPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.