Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Type | Switch |
---|---|
USB Version | 2.0 |
Supply Voltage Min | 0V |
Supply Voltage Max | 5.5V |
Digital IC Case Style | QFN |
No. of Pins | 10 |
Data Rate | 480Mbps |
No. of Ports | 1 |
MSL | MSL 1 - Unlimited |
USB 2.0 High-Speed (480Mbps) and Audio Switches with Negative Signal Capability | Texas Instruments |
Ic, 2.0 Usb Switch, 480Mbps, 650Mhz, Uqf | Newark Electronics |
Where can I find additional details, specifications and documents for a TS5USBA224RSWR?
Additional datasheets, footprints and schematics for TS5USBA224RSWR are listed on our Part Details page. You can also find images and similar parts to TS5USBA224RSWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS5USBA224RSWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS5USBA224RSWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS5USBA224RSWR fall under?
The TS5USBA224RSWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TS5USBA224RSWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS5USBA224RSWR you can contact the distributor directly for product support, shipping queries etc.
Is the TS5USBA224RSWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS5USBA224RSWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS5USBA224RSWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS5USBA224RSWR often in real-time on the comparison pages.
What if I can't find stock of TS5USBA224RSWR?
You can fill out our help required form which you can use to request a quote for TS5USBA224RSWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.