Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analog Switch Type | SP3T |
---|---|
No. of Channels | 1 |
On State Resistance Max | 7ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analog Switch Case | VSSOP |
No. of Pins | 8 |
Packaging | Tape & Reel |
5-V, 3:1, 1-channel analog multiplexer | Texas Instruments |
Analog Switch, Single, Sp3T, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TS5A3357DCUR.?
Additional datasheets, footprints and schematics for TS5A3357DCUR. are listed on our Part Details page. You can also find images and similar parts to TS5A3357DCUR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS5A3357DCUR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS5A3357DCUR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS5A3357DCUR. fall under?
The TS5A3357DCUR. is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TS5A3357DCUR. when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS5A3357DCUR. you can contact the distributor directly for product support, shipping queries etc.
Is the TS5A3357DCUR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS5A3357DCUR. have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS5A3357DCUR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS5A3357DCUR. often in real-time on the comparison pages.
What if I can't find stock of TS5A3357DCUR.?
You can fill out our help required form which you can use to request a quote for TS5A3357DCUR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.