TS5A3166QDCKRQ1 Part Information
Details for TS5A3166QDCKRQ1 by Texas Instruments
Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches

Buy TS5A3166QDCKRQ1 Directly from Texas Instruments (44095 in stock) at $0.2300
Part Description
The TS5A3166-Q1 is a single-pole single-throw (SPST) analog switch that is designed to operate from 1.65 V to 5.5 V. The device offers a low ONstate resistance. The device has excellent total harmonic distortion (THD) performance and consumes very low power. These features make this device suitable for portable audio applications.
Part Downloads

Part Specifications
Analogue Switch Type | SPST |
No. of Channels | 1Channels |
On State Resistance Max | 3.9ohm |
Supply Voltage Range | 4.5V to 5.5V |
Analogue Switch Case | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Analogue Switch SPST 1.7-5V 1 Ohm SC70-5 | RS Components
- ANALOGUE SWITCH, SPST, SC-70-5 | Newark Electronics
- Automotive 0.9-Ω on-state resistance, 5-V, 1:1 (SPST), 1-channel analog switch (active high) | Texas Instruments
- Texas Instruments TS5A3166QDCKRQ1 Analog Switch, 1,65 → 5,5 V, 5-Pinli SC-70 | RS Components TR
- Analogue Switch SPST 1.7-5V 1 Ohm SC70-5 | RS Components IT
Viewing Distributors for TS5A3166QDCKRQ1
Loading...
Loading Results for TS5A3166QDCKRQ1