No. of Channels | 1Channels |
---|---|
Analogue Switch Type | SPDT |
On State Resistance Max | 0.9ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOT-23 |
1-Ω, 5-V, 2:1 (SPDT), 1-channel general-purpose analog switch with powered-off protection | Texas Instruments |
TS5A3159ADBVR TEXAS INSTRUMENTS | Elfaro |
ANALOGUE SWITCH, 1 CH, SOT-23-6 | Farnell |
Analogue Switch, 1 Ch, Sot-23-6 | Newark Electronics |
IC: analog switch | Transfer Multisort Elektronik |
SPDT ANALOG SWITCH | Mouser Electronics |
Where can I find additional details, specifications and documents for a TS5A3159ADBVR?
Additional datasheets, footprints and schematics for TS5A3159ADBVR are listed on our Part Details page. You can also find images and similar parts to TS5A3159ADBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS5A3159ADBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS5A3159ADBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS5A3159ADBVR fall under?
The TS5A3159ADBVR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TS5A3159ADBVR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS5A3159ADBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TS5A3159ADBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS5A3159ADBVR have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TS5A3159ADBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS5A3159ADBVR often in real-time on the comparison pages.
What if I can't find stock of TS5A3159ADBVR?
You can fill out our help required form which you can use to request a quote for TS5A3159ADBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.