No. of Channels | 2Channels |
---|---|
Analog Switch Type | SPDT |
On State Resistance Max | 0.9ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analog Switch Case | UQFN |
No. of Pins | 10Pins |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Analogue Switch, Dual, Spdt, Uqfn-10 | Newark Electronics |
IC: analog switch | Transfer Multisort Elektronik |
1-Ω on-state resistance, 5-V, 2:1 (SPDT), 2-channel analog switch with powered-off protection | Texas Instruments |
Where can I find additional details, specifications and documents for a TS5A23159RSER?
Additional datasheets, footprints and schematics for TS5A23159RSER are listed on our Part Details page. You can also find images and similar parts to TS5A23159RSER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS5A23159RSER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS5A23159RSER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS5A23159RSER fall under?
The TS5A23159RSER is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to TS5A23159RSER when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS5A23159RSER you can contact the distributor directly for product support, shipping queries etc.
Is the TS5A23159RSER RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TS5A23159RSER have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, element14, Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for TS5A23159RSER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS5A23159RSER often in real-time on the comparison pages.
What if I can't find stock of TS5A23159RSER?
You can fill out our help required form which you can use to request a quote for TS5A23159RSER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.