Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2Channels |
---|---|
Analogue Switch Type | SPDT |
On State Resistance Max | 15ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | VSSOP |
Automotive 5-V, 2:1 (SPDT), 2-channel analog switch | Texas Instruments |
Switch, Spdt, Dual, 5.5V, 15Ohm, 10Vssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TS5A23157QDGSRQ1?
Additional datasheets, footprints and schematics for TS5A23157QDGSRQ1 are listed on our Part Details page. You can also find images and similar parts to TS5A23157QDGSRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS5A23157QDGSRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS5A23157QDGSRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS5A23157QDGSRQ1 fall under?
The TS5A23157QDGSRQ1 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TS5A23157QDGSRQ1 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS5A23157QDGSRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the TS5A23157QDGSRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS5A23157QDGSRQ1 have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS5A23157QDGSRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS5A23157QDGSRQ1 often in real-time on the comparison pages.
What if I can't find stock of TS5A23157QDGSRQ1?
You can fill out our help required form which you can use to request a quote for TS5A23157QDGSRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.