Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
Analogue Switch Type | SPST |
On State Resistance Max | 10ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOT-23 |
Bandwidth | 400MHz |
Base Number | 5 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.65V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Turn Off Time | 3ns |
Turn On Time | 4.8ns |
5-V, 1:1 (SPST), 1-channel general-purpose analog switch | Texas Instruments |
Ic, Analog Switch Single, Spst, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TS5A1066DBVR?
Additional datasheets, footprints and schematics for TS5A1066DBVR are listed on our Part Details page. You can also find images and similar parts to TS5A1066DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS5A1066DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS5A1066DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS5A1066DBVR fall under?
The TS5A1066DBVR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TS5A1066DBVR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS5A1066DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TS5A1066DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS5A1066DBVR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS5A1066DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS5A1066DBVR often in real-time on the comparison pages.
What if I can't find stock of TS5A1066DBVR?
You can fill out our help required form which you can use to request a quote for TS5A1066DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.