Prices starting from US$0.79
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.43 |
1,975
|
Buy Now | |
Avnet America | US$1.36 |
10,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.79 |
2,315
|
Buy Now | |
Newark Electronics | US$1.32 |
1,975
|
Buy Now | |
element14 | US$1.50 |
1,975
|
Buy Now | |
Avnet Silica | - |
15,000
|
Buy Now | |
Future Electronics | US$1.06 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Low input offset voltage: 500 μV max. |
Low power consumption |
Short-circuit protection |
Low distortion, low noise |
High gain bandwidth product |
High channel separation |
ESD protection 2 kV |
Product Specifications |
---|
DS1087 Precision quad operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Quad GP ±15V 14-Pin SO T/R | Avnet America |
IC: operational amplifier | Transfer Multisort Elektronik |
So 14 .15 To J/High Speed Op Amp | Newark Electronics |
SO 14 .15 TO J/HIGH SPEED OP AMP | element14 |
OP Amp Quad GP �15V 14-Pin SO T/R | Avnet Silica |
TS514 Series 30 V 3 MHz Precision Quad Operational Amplifier - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a TS514AIDT?
Additional datasheets, footprints and schematics for TS514AIDT are listed on our Part Details page. You can also find images and similar parts to TS514AIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS514AIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS514AIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS514AIDT fall under?
The TS514AIDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > High Voltage Op Amps from 10 V to new 36 V series.
Can I view similar or alternative parts?
You can view similar parts to TS514AIDT when available in the High Voltage Op Amps from 10 V to new 36 V series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS514AIDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS514AIDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS514AIDT have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS514AIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS514AIDT often in real-time on the comparison pages.
What if I can't find stock of TS514AIDT?
You can fill out our help required form which you can use to request a quote for TS514AIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.