Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
No stock
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 1.5V/µs |
Supply Voltage Range | 6V to 30V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 6V to 30V |
Base Number | 514 |
Gain Bandwidth | 3MHz |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 30V |
Supply Voltage Min | 6V |
OP AMP, QUAD, 3MHZ, L NOISE, 14SOIC | Farnell |
Where can I find additional details, specifications and documents for a TS514AID?
Additional datasheets, footprints and schematics for TS514AID are listed on our Part Details page. You can also find images and similar parts to TS514AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS514AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS514AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS514AID fall under?
The TS514AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS514AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS514AID you can contact the distributor directly for product support, shipping queries etc.
Is the TS514AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS514AID have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TS514AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS514AID often in real-time on the comparison pages.
What if I can't find stock of TS514AID?
You can fill out our help required form which you can use to request a quote for TS514AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.