Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
3,990
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
1,144
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Amplifier Class | - |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 1.2W |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 2.2V to 5.5V |
Base Number | 4990 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 1.2W @ 8ohm |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.2V |
THD + N | 0.2% @ 1W 8ohm VCC=5V |
Termination Type | Surface Mount Device |
TS4990 Series 1.2 W Audio Power Amplifier with Active-Low Standby Mode - MSOP-8 | Future Electronics |
TS4990IST,Audio amplifier,1.2W,5V 8 Ohm | RS |
Audio Amp Speaker 1-CH Mono 1.2W Class-AB 8-Pin MSOP T/R | Avnet America |
IC, AMP AUDIO PWR 1.2W MONO 8MSOP | Farnell |
Audio Power Amplifier, -40 C, Soic, 85 C |Stmicroelectronics TS4990IST | Newark Electronics |
Where can I find additional details, specifications and documents for a TS4990IST?
Additional datasheets, footprints and schematics for TS4990IST are listed on our Part Details page. You can also find images and similar parts to TS4990IST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS4990IST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS4990IST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS4990IST fall under?
The TS4990IST is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TS4990IST when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS4990IST you can contact the distributor directly for product support, shipping queries etc.
Is the TS4990IST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS4990IST have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for TS4990IST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS4990IST often in real-time on the comparison pages.
What if I can't find stock of TS4990IST?
You can fill out our help required form which you can use to request a quote for TS4990IST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.