Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
No stock
|
Buy Now | |
Future Electronics
from US$0.48
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
5,141
in stock
|
Buy Now | |
element14
from US$0.54
|
5,141
in stock
|
Buy Now | |
Farnell
from US$0.52
|
5,141
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel |
Output Power | 1.2W |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | DFN |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Product Range | - |
TS4990 Series 2.2 to 5.5 V 1.2 W SMT Single Audio Power Amplifier - DFN-8EP | Future Electronics |
Audio Power Amp, Ab, -40 To 85Deg C | Newark Electronics |
AUDIO POWER AMP, AB, -40 TO 85DEG C | element14 |
Audio Amp Speaker 1-CH Mono 1.2W Class-AB 8-Pin DFN T/R | Avnet Silica |
STMicroelectronics, TS4990IQT | RS |
Where can I find additional details, specifications and documents for a TS4990IQT?
Additional datasheets, footprints and schematics for TS4990IQT are listed on our Part Details page. You can also find images and similar parts to TS4990IQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS4990IQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS4990IQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS4990IQT fall under?
The TS4990IQT is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TS4990IQT when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS4990IQT you can contact the distributor directly for product support, shipping queries etc.
Is the TS4990IQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS4990IQT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for TS4990IQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS4990IQT often in real-time on the comparison pages.
What if I can't find stock of TS4990IQT?
You can fill out our help required form which you can use to request a quote for TS4990IQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.