Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel |
Output Power | 1W |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Amplifier IC 1-Channel (Mono) Class AB 8-SO | Micros |
AMPLIFIER, CLASS AB, 1W, SOIC-8 | Farnell |
Amplifier, Class Ab, 1W, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TS4871IDT?
Additional datasheets, footprints and schematics for TS4871IDT are listed on our Part Details page. You can also find images and similar parts to TS4871IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS4871IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS4871IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS4871IDT fall under?
The TS4871IDT is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TS4871IDT when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS4871IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS4871IDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS4871IDT have stock available?
Authorised distributors including Micros, element14, Farnell and Newark Electronics have stock available or on a lead time for TS4871IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS4871IDT often in real-time on the comparison pages.
What if I can't find stock of TS4871IDT?
You can fill out our help required form which you can use to request a quote for TS4871IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.