Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
3,759
in stock
|
Buy Now | |
element14
from US$0.50
|
3,759
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
12
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now |
Amplifier Class | - |
---|---|
No. of Channels | 2 Channel |
Output Power | 67.5mW |
Supply Voltage Range | 2V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 32ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
AUDIO AMPLIFIER, 0.0675W, SOIC-8 | element14 |
Audio Amplifier, 0.0675W, Soic-8 | Newark Electronics |
Audio Amp Headphone 2-CH Stereo 0.107W Class-AB 8-Pin SO N T/R | EBV Elektronik |
TS482 Series 2 to 5.5 V 100 mW Surface Mount Dual Audio Power Amplifier - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a TS482IDT?
Additional datasheets, footprints and schematics for TS482IDT are listed on our Part Details page. You can also find images and similar parts to TS482IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS482IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS482IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS482IDT fall under?
The TS482IDT is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TS482IDT when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS482IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS482IDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS482IDT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for TS482IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS482IDT often in real-time on the comparison pages.
What if I can't find stock of TS482IDT?
You can fill out our help required form which you can use to request a quote for TS482IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.