| Status: | Active |
|---|---|
| Series: | TS462 |
| RoHS: | Compliant |
Prices starting from US$0.20
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.36
|
3,191
in stock
|
Buy Now |
|
Micros
from US$0.29
|
2,300
in stock
|
Buy Now |
|
Avnet Silica
-
|
2,500
in stock
|
Buy Now |
|
RS
from US$0.39
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.29
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.32
|
0
in stock
|
Buy Now |
|
TME
from US$0.38
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.20
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Available in SOT23-5 micropackage |
| High dynamic features |
| Low noise level: 4nV/√Hz |
| Large output swing (±2.4V @ VCC = ±2.5V) |
| Operating range: 2.7V to 10V |
| Low distortion: 0.003% |
Product Specifications |
|---|
| DS1416 Output rail-to-rail operational amplifiers |
Technical Notes & Articles |
|---|
| How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
|---|
| DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
|---|
| ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
| Opamp, 12Mhz, -20 To 70Deg C | Newark Electronics |
| Dual R-R Out Op-Amp, GBW 12MHz, SR 4V/us, Voff 1mV, +/-1.35÷+/-5V, -20÷70°C | Micros |
| Operational Amplifier, RRO, 2 Channels, 12 MHz, 4 V/�s, 2.7V to 10V, � 1.35V to � 5V, SOIC, 8 Pins | Avnet Silica |
| STMicroelectronics, TS462CDT | RS |
| TS462 Series 10 V 12 MHz Dual Output Rail to Rail Operational Amplifier - SOIC-8 | Future Electronics |
| Operational Amplifier, RRO, 2 Channels, 12 MHz, 4 V/?s, 2.7V to 10V, ? 1.35V to ? 5V, SOIC, 8 Pins | Avnet America |
| IC: operational amplifier | TME |
Where can I find additional details, specifications and documents for a TS462CDT?
Additional datasheets, footprints and schematics for TS462CDT are listed on our Part Details page. You can also find images and similar parts to TS462CDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS462CDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS462CDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS462CDT fall under?
The TS462CDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > High Voltage Op Amps from 10 V to new 36 V series.
Can I view similar or alternative parts?
You can view similar parts to TS462CDT when available in the High Voltage Op Amps from 10 V to new 36 V series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS462CDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS462CDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS462CDT have stock available?
Authorised distributors including Newark Electronics, Micros, Avnet Silica, RS and Future Electronics have stock available or on a lead time for TS462CDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS462CDT often in real-time on the comparison pages.
What if I can't find stock of TS462CDT?
You can fill out our help required form which you can use to request a quote for TS462CDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.