Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 4V/µs |
Supply Voltage Range | 2.7V to 10V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 2.7V to 10V |
Amplifier Type | Rail - Rail Output (RRO) |
Base Number | 461 |
Gain Bandwidth | 12MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 461 |
Input Offset Voltage Max | 5mV |
Logic Function Number | 461 |
Op Amp Type | Low Voltage |
Operating Temperature Range | -20°C to +70°C |
Operational Amplifier Features | Low Noise |
Supply Voltage + Nom | 10V |
Supply Voltage Max | 10V |
Supply Voltage Min | 2.7V |
IC, OP AMP, RRO/P, SMD, SOIC8, 461 | element14 |
OP AMP, RR, 10MHZ, L NOISE, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a TS461CD?
Additional datasheets, footprints and schematics for TS461CD are listed on our Part Details page. You can also find images and similar parts to TS461CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS461CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS461CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS461CD fall under?
The TS461CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS461CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS461CD you can contact the distributor directly for product support, shipping queries etc.
Is the TS461CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS461CD have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS461CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS461CD often in real-time on the comparison pages.
What if I can't find stock of TS461CD?
You can fill out our help required form which you can use to request a quote for TS461CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.