Status: | Unknown |
---|---|
Series: | TS431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TS431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 50ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 431 |
External Depth | 1.08mm |
External Length / Height | 1.66mm |
External Width | 2.91mm |
Junction Temperature Tj Max | 85°C |
Junction Temperature Tj Min | -20°C |
Logic Function Number | 431 |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 17mV |
Reference Volts | 2.495V |
Temperature Coeff. + | 50ppm/°C |
Termination Type | Surface Mount Device |
Tolerance | 1% |
Topology | Shunt Adjustable |
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a TS431ACX?
Additional datasheets, footprints and schematics for TS431ACX are listed on our Part Details page. You can also find images and similar parts to TS431ACX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS431ACX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS431ACX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS431ACX fall under?
The TS431ACX is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TS431ACX when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS431ACX you can contact the distributor directly for product support, shipping queries etc.
Is the TS431ACX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS431ACX have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS431ACX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS431ACX often in real-time on the comparison pages.
What if I can't find stock of TS431ACX?
You can fill out our help required form which you can use to request a quote for TS431ACX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.