Status: | Active |
---|---|
Series: | TS420 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
93
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
620
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
467
in stock
|
Buy Now | |
element14
from US$0.56
|
311
in stock
|
Buy Now | |
Farnell
from US$0.53
|
311
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
250
in stock
|
Buy Now | |
Avnet Silica
-
|
2,150
in stock
|
Buy Now | |
EBV Elektronik
-
|
400
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now |
On-state RMS current: 4 A |
Repetitive peak off-state voltage (VDRM, VRRM) 600 V |
Triggering gate current, IGT 0.2 mA |
Product Specifications |
---|
DS3192 Sensitive gate 4 A SCRs |
Application Notes |
---|
AN4993 How to implement a SCR or a Triac in a hybride relay application |
AN2703 Parameter list for SCRs, Triacs, AC Switches, and Diacs |
Presentations |
---|
Sensitive SCR Thyristors |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Thyristor,600 V,200 A,2.5 A,4 A,to-220Ab,3 Rohs Compliant: Yes |Stmicroelectronics TS420-600T | Newark Electronics |
THYRISTOR, 4A, 600V, TO-220 | element14 |
Thyristor | Transfer Multisort Elektronik |
Thyristor,TS420-600T 4A 600V | RS |
Thyristor SCR 600V 33A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
TS420 Series 600 V 4 A Flange Mount Sensitive Gate SCRs - TO-220AB-3 | Future Electronics |
Where can I find additional details, specifications and documents for a TS420-600T?
Additional datasheets, footprints and schematics for TS420-600T are listed on our Part Details page. You can also find images and similar parts to TS420-600T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS420-600T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS420-600T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS420-600T fall under?
The TS420-600T is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Logic-level gate Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TS420-600T when available in the Logic-level gate Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS420-600T you can contact the distributor directly for product support, shipping queries etc.
Is the TS420-600T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS420-600T have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TS420-600T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS420-600T often in real-time on the comparison pages.
What if I can't find stock of TS420-600T?
You can fill out our help required form which you can use to request a quote for TS420-600T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.