Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0098
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0324
|
No stock
|
Buy Now | |
Micros
from US$0.0177
|
208,416
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
95,081
in stock
|
Buy Now | |
element14
from US$0.12
|
45,564
in stock
|
Buy Now | |
EBV Elektronik
-
|
210,000
in stock
|
Buy Now | |
Sorelec
-
|
55,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
-
|
Buy Now | |
Future Electronics
from US$0.0098
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0148
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 175°C |
Diode Case Style | 0805 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
0,15A | Micros |
Diode: switching | Transfer Multisort Elektronik |
DIODE, SMALL SIGNAL, 75V, 0.15A, 0805 | element14 |
Switching Diode 150mA 2-Pin 0805 T/R | EBV Elektronik |
Diode, Small Signal, 75V, 0.15A, 0805 | Newark Electronics |
0805 (Ceramics), 75V, 0.15A, Switching Diode & Array | Future Electronics |
SMD Si-Diode 75V 150mA 0805 | Schukat Electronic |
Where can I find additional details, specifications and documents for a TS4148 RYG?
Additional datasheets, footprints and schematics for TS4148 RYG are listed on our Part Details page. You can also find images and similar parts to TS4148 RYG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS4148 RYG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS4148 RYG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS4148 RYG fall under?
The TS4148 RYG is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to TS4148 RYG when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS4148 RYG you can contact the distributor directly for product support, shipping queries etc.
Is the TS4148 RYG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS4148 RYG have stock available?
Authorised distributors including Micros, Transfer Multisort Elektronik, element14, EBV Elektronik and Sorelec have stock available or on a lead time for TS4148 RYG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS4148 RYG often in real-time on the comparison pages.
What if I can't find stock of TS4148 RYG?
You can fill out our help required form which you can use to request a quote for TS4148 RYG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.