TS4148 RY Diodes by Taiwan Semiconductor

DIODE SMALL SIGNAL 100V 0.5A 0805

Status: Unknown
Series: TS414 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0147

Distributor Stock
Logo for Farnell
Farnell
from US$0.0336
No stock
Buy Now
Logo for element14
element14
from US$0.0147
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 150mA
Forward Voltage VF Max 1V
Reverse Recovery Time trr Max 5ns
Forward Surge Current Ifsm Max 2A
Operating Temperature Max 200°C
Diode Case Style 0805
No. of Pins 2Pins
Product Range TS414 Series
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Current If @ Vf 100mA
Current Ifsm 500mA
Current Ir Max 25nA
External Depth 0.95mm
External Length / Height 2.2mm
External Width 1.45mm
Junction Temperature Tj Max 200°C
Junction Temperature Tj Min -65°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +200°C
Power Dissipation Ptot Max 500mW
Reverse Recovery Time trr Typ 5ns
Reverse Voltage Vr Max 75V
Termination Type Surface Mount Device

Alternative Descriptions

DIODE,SMALL SIGNAL,100V,0.5A,0805, | element14
Switching Diode, 100V, 150Ma, 0805 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS4148 RY?

Additional datasheets, footprints and schematics for TS4148 RY are listed on our Part Details page. You can also find images and similar parts to TS4148 RY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS4148 RY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS4148 RY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS4148 RY fall under?

The TS4148 RY is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.

Can I view similar or alternative parts?

You can view similar parts to TS4148 RY when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS4148 RY you can contact the distributor directly for product support, shipping queries etc.

Is the TS4148 RY RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TS4148 RY have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TS4148 RY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS4148 RY often in real-time on the comparison pages.

What if I can't find stock of TS4148 RY?

You can fill out our help required form which you can use to request a quote for TS4148 RY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay