Status: | Unknown |
---|---|
Series: | TS414 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 200°C |
Diode Case Style | 1206 |
No. of Pins | 2Pins |
Product Range | TS414 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 100mA |
Current Ifsm | 500mA |
Current Ir Max | 25nA |
External Depth | 0.95mm |
External Length / Height | 3.4mm |
External Width | 1.7mm |
Junction Temperature Tj Max | 200°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Power Dissipation Ptot Max | 500mW |
Reverse Recovery Time trr Typ | 5ns |
Reverse Voltage Vr Max | 75V |
Termination Type | Surface Mount Device |
DIODE,SMALL SIGNAL,100V,0.15A,1206 | element14 |
Diode, 100V, 150Ma, 1206 | Newark Electronics |
Where can I find additional details, specifications and documents for a TS4148 RX?
Additional datasheets, footprints and schematics for TS4148 RX are listed on our Part Details page. You can also find images and similar parts to TS4148 RX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS4148 RX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS4148 RX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS4148 RX fall under?
The TS4148 RX is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to TS4148 RX when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS4148 RX you can contact the distributor directly for product support, shipping queries etc.
Is the TS4148 RX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS4148 RX have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TS4148 RX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS4148 RX often in real-time on the comparison pages.
What if I can't find stock of TS4148 RX?
You can fill out our help required form which you can use to request a quote for TS4148 RX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.