Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.77
|
66,273
in stock
|
Buy Now |
Video Switching Configuration | SPDT |
---|---|
Bandwidth | 1.36GHz |
Cross Talk | -49.76dB |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
TV / Video Case Style | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3 |
Frequency | 250MHz |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.97V to 3.63V |
3.3-V, 1:2 (SPDT), 7-channel VGA SPDT switch | Texas Instruments |
Where can I find additional details, specifications and documents for a TS3V712ERTGR?
Additional datasheets, footprints and schematics for TS3V712ERTGR are listed on our Part Details page. You can also find images and similar parts to TS3V712ERTGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3V712ERTGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3V712ERTGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3V712ERTGR fall under?
The TS3V712ERTGR is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to TS3V712ERTGR when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3V712ERTGR you can contact the distributor directly for product support, shipping queries etc.
Is the TS3V712ERTGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3V712ERTGR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TS3V712ERTGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3V712ERTGR often in real-time on the comparison pages.
What if I can't find stock of TS3V712ERTGR?
You can fill out our help required form which you can use to request a quote for TS3V712ERTGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.