Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | High Speed DPDT USB Switch |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 4.3V |
Interface Case Style | UQFN |
No. of Pins | 10Pins |
Data Rate | 480Mbps |
No. of Ports | 2 Port, 2Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
USB Type | Switch |
DPDT USB 2.0 High-Speed and Mobile High-Definition Link (MHL) (6.1GHz) Switch | Texas Instruments |
Usb/Mhl Switch, Dpdt, 480Mbps, Uqfn-10 | Newark Electronics |
USB/MHL SWITCH, DPDT, 480MBPS, UQFN-10 | element14 |
Where can I find additional details, specifications and documents for a TS3USB3000RSER .?
Additional datasheets, footprints and schematics for TS3USB3000RSER . are listed on our Part Details page. You can also find images and similar parts to TS3USB3000RSER . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3USB3000RSER . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3USB3000RSER . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3USB3000RSER . fall under?
The TS3USB3000RSER . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TS3USB3000RSER . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3USB3000RSER . you can contact the distributor directly for product support, shipping queries etc.
Is the TS3USB3000RSER . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3USB3000RSER . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS3USB3000RSER ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3USB3000RSER . often in real-time on the comparison pages.
What if I can't find stock of TS3USB3000RSER .?
You can fill out our help required form which you can use to request a quote for TS3USB3000RSER . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.