Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Multiplexer / Demultiplexer |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TS3USB221 |
Product Range | - |
Kit Contents | Evaluation Module TS3USB221 User Guide |
SVHC | No SVHC (27-Jun-2018) |
TS3USB221 Evaluation Module | Texas Instruments |
Mux/Demux, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TS3USB221EVM?
Additional datasheets, footprints and schematics for TS3USB221EVM are listed on our Part Details page. You can also find images and similar parts to TS3USB221EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3USB221EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3USB221EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3USB221EVM fall under?
The TS3USB221EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TS3USB221EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3USB221EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TS3USB221EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3USB221EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS3USB221EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3USB221EVM often in real-time on the comparison pages.
What if I can't find stock of TS3USB221EVM?
You can fill out our help required form which you can use to request a quote for TS3USB221EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.