USB IC Type | 1 |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Interface Case Style | SON |
No. of Pins | 10Pins |
Data Rate | 480Mbps |
No. of Ports | 2 Port, 2Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.3V to 3.6V |
Termination Type | Surface Mount Device |
USB Type | Multiplexer / Demultiplexer Switch |
High-Speed USB 2.0 (480 Mbps) 1:2 Multiplexer/Demultiplexer Switch With Single Enable | Texas Instruments |
IC, MUX/DEMUX, 1:2, USB 2.0, 10SON | element14 |
IC, MUX/DEMUX, 1: 2, USB 2.0, 10SON | Farnell |
Ic, Mux/Demux, 1:2, Usb 2.0, 10Son | Newark Electronics |
IC USB SWITCH DUAL 1X2 10SON | Rotakorn Electronics |
Where can I find additional details, specifications and documents for a TS3USB221DRCR?
Additional datasheets, footprints and schematics for TS3USB221DRCR are listed on our Part Details page. You can also find images and similar parts to TS3USB221DRCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3USB221DRCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3USB221DRCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3USB221DRCR fall under?
The TS3USB221DRCR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TS3USB221DRCR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3USB221DRCR you can contact the distributor directly for product support, shipping queries etc.
Is the TS3USB221DRCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3USB221DRCR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TS3USB221DRCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3USB221DRCR often in real-time on the comparison pages.
What if I can't find stock of TS3USB221DRCR?
You can fill out our help required form which you can use to request a quote for TS3USB221DRCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.