Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 1 |
---|---|
No. of Circuits | 8Circuits |
On State Resistance Max | 8ohm |
Supply Voltage Range | 3V to 3.6V |
Analogue Multiplexer Case | WQFN |
No. of Pins | 42Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3.3-V, 2:1 (SPDT), 11-channel Ethernet LAN switch with power-down mode | Texas Instruments |
Analog Mux/Demux, Lan, 8-Ch, 1:2, Wqfn42 | Newark Electronics |
ANALOG MUX/DEMUX, LAN, 8-CH, 1:2, WQFN42 | element14 |
ANALOG MUX/DEMUX, LAN, 8-CH, 1: 2, WQFN42 | Farnell |
Where can I find additional details, specifications and documents for a TS3L501ERUAR .?
Additional datasheets, footprints and schematics for TS3L501ERUAR . are listed on our Part Details page. You can also find images and similar parts to TS3L501ERUAR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3L501ERUAR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3L501ERUAR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3L501ERUAR . fall under?
The TS3L501ERUAR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to TS3L501ERUAR . when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3L501ERUAR . you can contact the distributor directly for product support, shipping queries etc.
Is the TS3L501ERUAR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3L501ERUAR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS3L501ERUAR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3L501ERUAR . often in real-time on the comparison pages.
What if I can't find stock of TS3L501ERUAR .?
You can fill out our help required form which you can use to request a quote for TS3L501ERUAR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.