| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | TS3DV642 |
| Kit Application Type | Data Converter |
| Application Sub Type | Multiplexer / Demultiplexer |
| Kit Contents | Eval Board TS3DV642 |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Accessory Type | HDMI 1 |
| Features | 12 Channel High Speed 1 |
| Eval Mod, Multiplexer/Demultiplexer | Newark Electronics |
Where can I find additional details, specifications and documents for a TS3DV642EVM?
Additional datasheets, footprints and schematics for TS3DV642EVM are listed on our Part Details page. You can also find images and similar parts to TS3DV642EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3DV642EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3DV642EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3DV642EVM fall under?
The TS3DV642EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Analogue Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to TS3DV642EVM when available in the Analogue Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3DV642EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TS3DV642EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3DV642EVM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TS3DV642EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3DV642EVM often in real-time on the comparison pages.
What if I can't find stock of TS3DV642EVM?
You can fill out our help required form which you can use to request a quote for TS3DV642EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.