Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4Channels |
---|---|
Analogue Switch Type | SPDT |
On State Resistance Max | 10ohm |
Supply Voltage Range | 1.65V to 3.6V |
Analogue Switch Case | UQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3.3-V, 2:1 (SPDT), 4-channel general-purpose analog switch | Texas Instruments |
Analogue Switch, Quad, Spdt, Uqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TS3A5018RSVR .?
Additional datasheets, footprints and schematics for TS3A5018RSVR . are listed on our Part Details page. You can also find images and similar parts to TS3A5018RSVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3A5018RSVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3A5018RSVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3A5018RSVR . fall under?
The TS3A5018RSVR . is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TS3A5018RSVR . when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3A5018RSVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TS3A5018RSVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3A5018RSVR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS3A5018RSVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3A5018RSVR . often in real-time on the comparison pages.
What if I can't find stock of TS3A5018RSVR .?
You can fill out our help required form which you can use to request a quote for TS3A5018RSVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.