Multiplexer Configuration | 1 |
---|---|
No. of Circuits | 6Circuits |
On State Resistance Max | 0.3ohm |
Supply Voltage Range | 1.65V to 3.6V |
Analogue Multiplexer Case | WQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3.3-V, 2:1 (SPDT), 6-channel analog multiplexer with 1.8-V compatible control inputs | Texas Instruments |
Analogue Multiplexer, 6-Ch, 1:2, Wqfn-24 | Newark Electronics |
ANALOGUE MULTIPLEXER, 6-CH, 1: 2, WQFN-24 | Farnell |
ANALOGUE MULTIPLEXER, 6-CH, 1:2, WQFN-24 | element14 |
Where can I find additional details, specifications and documents for a TS3A27518ERTWR?
Additional datasheets, footprints and schematics for TS3A27518ERTWR are listed on our Part Details page. You can also find images and similar parts to TS3A27518ERTWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3A27518ERTWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3A27518ERTWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3A27518ERTWR fall under?
The TS3A27518ERTWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to TS3A27518ERTWR when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3A27518ERTWR you can contact the distributor directly for product support, shipping queries etc.
Is the TS3A27518ERTWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3A27518ERTWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell and element14 have stock available or on a lead time for TS3A27518ERTWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3A27518ERTWR often in real-time on the comparison pages.
What if I can't find stock of TS3A27518ERTWR?
You can fill out our help required form which you can use to request a quote for TS3A27518ERTWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.