TS3A27518EPWR . Part Information
Details for TS3A27518EPWR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX
Part Downloads


Part Specifications
Multiplexer Configuration | 1 |
No. of Circuits | 6Circuits |
On State Resistance Max | 6.2ohm |
Supply Voltage Range | 1.65V to 3.6V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, 6BIT, 1-OF-2 MUX/DEMUX, 24TSSOP; Multiplexer Configuration:1:2; No. of Circuits:6Circuits; On State Resistance Max:6.2ohm; Supply Voltage Range:1.65V to 3.6V; Analogue Multiplexer Case:TSSOP; No. of Pins:24Pins; Operating RoHS Compliant: Yes | Newark Electronics
- 3.3-V, 2:1 (SPDT), 6-channel analog multiplexer with 1.8-V compatible control inputs | Texas Instruments
Viewing Distributors for TS3A27518EPWR .
Loading...
Loading Results for TS3A27518EPWR .