Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2Channels |
---|---|
Analogue Switch Type | SPDT |
On State Resistance Max | 0.34ohm |
Supply Voltage Range | 1.65V to 3.6V |
Analogue Switch Case | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | MSOP |
Bandwidth | 23MHz |
Base Number | 3 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 1.65V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Turn Off Time | 12ns |
Turn On Time | 20ns |
0.3-Ω on-state resistance, 3.3-V, 2:1 (SPDT), 2-channel analog switch with 1.8-V input logic | Texas Instruments |
Ic, Anlg Switch Spdt Dual 10-Msop | Newark Electronics |
IC, ANLG SWITCH SPDT DUAL 10-MSOP | element14 |
Where can I find additional details, specifications and documents for a TS3A24159DGSR?
Additional datasheets, footprints and schematics for TS3A24159DGSR are listed on our Part Details page. You can also find images and similar parts to TS3A24159DGSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3A24159DGSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3A24159DGSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3A24159DGSR fall under?
The TS3A24159DGSR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TS3A24159DGSR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3A24159DGSR you can contact the distributor directly for product support, shipping queries etc.
Is the TS3A24159DGSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3A24159DGSR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS3A24159DGSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3A24159DGSR often in real-time on the comparison pages.
What if I can't find stock of TS3A24159DGSR?
You can fill out our help required form which you can use to request a quote for TS3A24159DGSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.